EN
  • EN
  • DE

AP2311GN-HF

Part No AP2311GN-HF
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Advanced Power P-CHANNEL ENHANCEMENT MODE Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181396-AP2311GN-HF
Popularity Low
Supply and Demand Status Balance
Family Name AP2311GN
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP2311GN-HF CAD Model

Description

The AP2311GN-HF from Diodes Incorporated is a high-performance, single P-channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low On-Resistance: The AP2311GN-HF boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures a robust performance and minimizes unintentional turn-on due to noise or fluctuations in the system.
  • Advanced Packaging: Housed in a space-saving SOT-23 package, the AP2311GN-HF is ideal for compact designs, allowing for high-density board layouts.
  • Halogen-Free: As part of Diodes Incorporated's green product initiative, the AP2311GN-HF is completely halogen-free, adhering to current environmental standards and regulations.
  • RoHS Compliant: The product meets the requirements of the RoHS directive, making it suitable for use in applications where RoHS compliance is mandatory.
  • High-Speed Switching: Designed for fast switching applications, the AP2311GN-HF minimizes transition losses and is suitable for high-frequency operations.

Applications

The AP2311GN-HF is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Battery Management Circuits
  • Load Switches
  • Portable Devices
  • DC/DC Converters

Quality and Reliability

Diodes Incorporated ensures that the AP2311GN-HF meets the highest standards of quality and reliability. Each component is subjected to rigorous testing and quality control measures to guarantee performance in even the most demanding applications.

Conclusion

In summary, the AP2311GN-HF from Diodes Incorporated is a superior P-channel MOSFET that offers low on-resistance, high threshold voltage, and high-speed switching capabilities. Its compact form factor, compliance with environmental standards, and versatility make it an excellent choice for designers looking to enhance the power efficiency and performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1156 $50.2860
1,055+ $0.0949 $100.1195
1,635+ $0.0919 $150.2565
2,250+ $0.0889 $200.0250
2,910+ $0.0860 $250.2600
3,895+ $0.0771 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess