EN
  • EN
  • DE

AP2317R-3.3TRE1

Part No AP2317R-3.3TRE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description 600mA LOW DROPOUT LINEAR REGULATOR / 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181409-AP2317R-3.3TRE1
Popularity Medium
Supply and Demand Status Limited
Family Name AP2317
Introduction Date March 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP2317R-3.3TRE1 CAD Model

Description

Overview of AP2317R-3.3TRE1

The AP2317R-3.3TRE1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This electronic component is engineered to provide a stable and reliable 3.3V output voltage, making it an ideal solution for a wide range of applications that require precise voltage regulation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Accuracy: The voltage regulator offers excellent accuracy with a low dropout voltage, ensuring that devices receive a consistent power supply even under varying input conditions.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, the AP2317R-3.3TRE1 can power a range of low-power devices and integrated circuits.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device against overheating, which enhances its reliability and longevity.
  • Short Circuit Protection: The regulator includes short-circuit protection, which prevents damage to the device and the connected load in case of a fault condition.
  • Low Quiescent Current: With its low quiescent current, the AP2317R-3.3TRE1 is suitable for battery-operated applications where power efficiency is critical.
  • Package Type: Available in a compact SOT-25 package, the device is designed for space-constrained applications.

Applications

The AP2317R-3.3TRE1 is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Consumer electronics
  • Communication equipment
  • Power management modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2317R-3.3TRE1 is no exception. The device is designed to meet the stringent requirements of the electronics industry, ensuring performance and reliability for end-users. Whether used in commercial or industrial applications, this voltage regulator is an excellent choice for designers looking for a stable power solution.

You May Also Be Interested in

CISCO
Lowest to $24.1314
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess