0603GHL1902,V2331/33KJ60

Part No 0603GHL1902,V2331/33KJ60
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 146929-0603GHL1902,V2331/33KJ60
Popularity Low
Supply and Demand Status Sufficient

Description

Description

The 0603GHL1902,V2331/33KJ60 is a versatile surface-mount resistor with high precision for demanding electronic applications. Its 0603 package makes it perfect for space-constrained designs, while its resistance stability assures reliable performance.

Applications

  • Precision Instrumentation
  • Aerospace Electronics
  • Medical Devices
  • Industrial Automation Systems
  • RF Communication Circuits

Features and Benefits

  • Compact 0603 size for efficient PCB design
  • High precision ensures accuracy and stability
  • Wide resistance range available for various applications
  • Low TCR (Temperature Coefficient of Resistance) enhances performance across temperature ranges
  • RoHS compliant, aligning with global environmental standards

Additional Details

Manufactured using advanced thin-film technology, this resistor features excellent moisture resistance and long-term stability, suitable for use in challenging environments requiring high reliability and precision.

You May Also Be Interested in

AMIS
Need more? Email Us
AMIS
Lowest to $22.6090
Samsung
Need more? Email Us
Delta Electronics
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector SKT 6 POS 0.5mm Solder ST SMD Reel package
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $2.8240
Coilcraft
Need more? Email Us
CISCO
Lowest to $54.1670

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444