EN
  • EN
  • DE

AP2317R-ADJTRG1

Part No AP2317R-ADJTRG1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181411-AP2317R-ADJTRG1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2317R-ADJTRG1 CAD Model

Description

Product Overview: AP2317R-ADJTRG1

The AP2317R-ADJTRG1 is a versatile and efficient low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This LDO is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The AP2317R-ADJTRG1 allows for an adjustable output voltage that can be set by external resistors. This feature provides design flexibility, enabling the device to be used in various applications requiring different voltage levels.
  • High Accuracy: This LDO offers high accuracy with a low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage. This is crucial for maintaining the performance of sensitive electronic circuits.
  • Low Quiescent Current: The device is designed with power conservation in mind, featuring a low quiescent current that reduces power consumption when in standby mode, thus prolonging battery life in portable applications.
  • Thermal Shutdown Protection: To safeguard against overheating, the AP2317R-ADJTRG1 is equipped with thermal shutdown protection. This feature helps prevent damage to the device and the system it powers under excessive temperature conditions.
  • Current Limit Protection: The built-in current limit protection ensures that the device is protected against overcurrent conditions, which could otherwise lead to system failures or damage.
  • Package Type: The product is available in a green SOT-25 package, which is RoHS compliant and suitable for automated assembly processes, facilitating its integration into a variety of electronic systems.

Applications

The AP2317R-ADJTRG1 is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as cameras, gaming devices, and personal media players
  • Wireless communication systems
  • Microprocessor/microcontroller power supply
  • Power management for IoT devices

With its combination of features, the AP2317R-ADJTRG1 from Diodes Incorporated is a reliable and adaptable solution for designers looking to optimize power management in their electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess