EN
  • EN
  • DE

AP2402A31KTR-G1

Part No AP2402A31KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V/1.8V SOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V, 1.8V
Voltage Dropout (Max) 0.08V @ 100mA, 0.12V @ 100mA
Current - Output 300mA, 300mA
Current - Quiescent (Iq) 90 µA
PSRR 70dB (1kHz)
Control Features Enable, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 60°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 54886-AP2402A31KTR-G1
Ultra Librarian 3D Model Ultra Librarian AP2402A31KTR-G1 CAD Model

Description

The AP2402A31KTR-G1 is a high-performance, dual-channel, integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This IC is specifically tailored to provide a reliable solution for USB power distribution switches and is suitable for a variety of applications, including consumer electronics, computing devices, and peripheral accessories.

Key Features

  • Dual-Channel: It features two independently controlled channels, enabling it to manage multiple USB devices efficiently.
  • High Current Capability: Each channel is capable of delivering up to 2A of continuous current, making it suitable for high-power USB peripherals.
  • Low RDS(ON): The low on-resistance of the MOSFET switch ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system.
  • Built-in Overcurrent Protection: The device offers robust protection features, including overcurrent and short-circuit protection, safeguarding connected devices from potential damage.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the IC from overheating, thus ensuring reliable operation under various conditions.
  • Soft-Start Function: To prevent inrush current at startup, the AP2402A31KTR-G1 incorporates a soft-start mechanism that gradually ramps up the current.
  • Charge Pump Circuit: The built-in charge pump circuit provides the gate voltage for the internal MOSFET, eliminating the need for an external bias supply.

Applications

  • USB Hubs
  • Desktop and Laptop Computers
  • USB Docking Stations
  • USB Charging Stations
  • Monitors with USB Ports

The AP2402A31KTR-G1 comes in a compact, environmentally friendly RoHS-compliant package, ensuring it meets both the performance demands and environmental standards of modern electronic devices. With its advanced features and protection mechanisms, this IC is an excellent choice for designers looking to enhance the safety and efficiency of their USB power management systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess