EN
  • EN
  • DE

AP2501AS-13

Part No AP2501AS-13
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description Single Channel Current-limited Load Switch With Output Transient Discharge, -40 to 85°C, Rohs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1117041-AP2501AS-13
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2501AS-13 CAD Model

Description

Introducing the AP2501AS-13 USB Power Switch from Diodes Incorporated

The AP2501AS-13 is a state-of-the-art USB power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced component is engineered to provide a high level of protection and efficiency for USB ports and devices. Its primary function is to manage power distribution and safeguard USB ports against overcurrent, short-circuit, and thermal overload conditions, ensuring the reliability and longevity of electronic devices.

Key Features

  • Current Limiting: The AP2501AS-13 offers precise current limiting to prevent damage to the host device due to overcurrent conditions. This feature is critical for maintaining the integrity of both the power switch and the connected USB device.
  • Fast Short-Circuit Response: With a rapid response time to short-circuit events, the AP2501AS-13 minimizes the risk of damage, providing an additional layer of protection to the circuit.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism ensures that the device operates within safe temperature ranges, thereby preventing overheating and potential system failures.
  • Controlled Rise Time: The AP2501AS-13 is designed to reduce inrush current, offering a controlled rise time which enhances the stability of the power supply during the initial connection of USB devices.
  • Low Standby Current: The power switch features a low standby current, which is essential for energy-saving and extending battery life in portable applications.
  • Reverse Current Blocking: This functionality prevents current from flowing backward into the switch when it is powered off, protecting the device and connected equipment.

Applications

The AP2501AS-13 is versatile and can be used in a wide range of applications, including:

  • USB Hubs
  • Consumer Electronics
  • Peripheral Ports
  • Portable Devices
  • Hot-Swap Supplies

With its robust design and comprehensive protection features, the AP2501AS-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the safety and efficiency of their USB power management systems. Its compact SOT-25 package makes it suitable for space-constrained applications while providing the reliability expected from a leader in power management solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated, ensuring the AP2501AS-13 is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2404 $58.8980
590+ $0.1973 $116.4070
910+ $0.1912 $173.9920
1,250+ $0.1850 $231.2500
1,615+ $0.1788 $288.7620
2,165+ $0.1603 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,954 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess