EN
  • EN
  • DE

AP2511M8-13-76

Part No AP2511M8-13-76
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181465-AP2511M8-13-76
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2511M8-13-76 CAD Model

Description

Introducing the AP2511M8-13-76 Power Switch from Diodes Incorporated

The AP2511M8-13-76 is a state-of-the-art single channel current-limited integrated high-side power switch, meticulously designed and manufactured by Diodes Incorporated. This advanced component is tailored for USB and other hot-swap applications. It is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

This power switch is housed in a compact SOT-25 package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, as it is packed with features that ensure optimal operation in a variety of scenarios.

Key Features of the AP2511M8-13-76:

  • Precision Current Limiting: The AP2511M8-13-76 is designed to protect downstream components by precisely limiting the amount of current that can flow through the switch.
  • Fast Short-Circuit Response: In the event of a short circuit, the device responds swiftly to prevent damage to the system, ensuring a high level of safety and reliability.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby extending its lifespan and maintaining system integrity.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch operates within safe voltage levels, avoiding malfunctions caused by low voltage conditions.
  • Controlled Rise Time: The AP2511M8-13-76 offers a controlled rise time, reducing inrush current and minimizing the risk of system instability during power-up.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, further safeguarding the system.

The AP2511M8-13-76 is ideal for applications requiring a robust and reliable power distribution system. Its versatility makes it suitable for use in USB hubs, docking stations, and peripheral ports, where consistent and controlled power delivery is essential. With its advanced protection features and compact design, the AP2511M8-13-76 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management solutions.

For detailed specifications, application notes, and further information, please refer to the official product datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess