EN
  • EN
  • DE

AP2553FDC-7R

Part No AP2553FDC-7R
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB POWER SWITCH U-DFN2020-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2.1A
Rds On 80mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709479-AP2553FDC-7R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2553FDC-7R CAD Model

Description

Introducing the AP2553FDC-7R from Diodes Incorporated

The AP2553FDC-7R is a high-performance, single-channel, integrated current-limited power switch designed by Diodes Incorporated, tailored for Universal Serial Bus (USB) and other hot-swap applications. Crafted with precision, this advanced component is essential for managing power distribution and overcurrent protection in your electronic devices.

Key Features

  • Current Limiting: The AP2553FDC-7R offers programmable overcurrent protection, which helps to prevent damage to host devices from overloading and short-circuit conditions. This feature ensures safe and reliable operation, enhancing the durability of the end product.
  • Fast Response Time: With a quick response time to fault conditions, this power switch promptly disconnects the faulty load, safeguarding both the power source and other connected devices.
  • High Accuracy: The device maintains high accuracy in current limiting, providing a stable and precise operation that is crucial for sensitive electronic systems.
  • Reverse Current Blocking: During power-off conditions, the AP2553FDC-7R prevents reverse current flow, protecting the device from potential damage and data loss.
  • Thermal Shutdown Protection: An integrated thermal shutdown mechanism automatically switches off the power if the device temperature exceeds the safe operating threshold, thus preventing thermal runaway.

Applications

The versatility of the AP2553FDC-7R makes it suitable for a broad range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Battery charger ports
  • Consumer electronics
  • Portable devices with plug-and-play power interfaces

Product Specifications

The AP2553FDC-7R is available in a space-saving DFN2020-6 package, which is RoHS compliant and halogen-free. Its input voltage ranges from 2.7V to 5.5V, making it ideal for low-voltage applications. The device also features a low standby current, which is essential for power-sensitive designs. Additionally, the built-in soft-start function minimizes inrush current, contributing to the overall stability of the system.

With its robust design and comprehensive protection features, the AP2553FDC-7R from Diodes Incorporated is a reliable choice for designers looking to enhance the safety and longevity of their USB and hot-swap applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
800+ $0.1452 $116.1600
1,235+ $0.1406 $173.6410
1,700+ $0.1361 $231.3700
2,195+ $0.1316 $288.8620
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess