The ON Semiconductor TF246-4-TL-H is a state-of-the-art bipolar junction transistor that stands out for its high-speed switching capabilities and low saturation voltage, making it an ideal choice for a wide range of applications. This product is designed to meet the stringent requirements of modern electronic circuits, providing reliable and efficient performance.
With a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of up to 500mA, this versatile transistor can handle significant power for its size. It is also characterized by a high current gain bandwidth product (fT), which ensures that it can operate effectively at high frequencies. This makes the TF246-4-TL-H suitable for applications in amplification and switching where rapid response times are crucial.
One of the key features of the TF246-4-TL-H is its low VCE(sat) which minimizes on-state power dissipation, thereby enhancing the overall energy efficiency of the systems it is integrated into. This is particularly important for battery-powered devices where power conservation is a priority. Additionally, the product's robust construction ensures reliability over a wide range of operating temperatures, making it suitable for industrial and automotive environments where thermal stability is a must.
The TF246-4-TL-H comes in a compact SOT-346 (SC-59) package, which is not only space-saving but also allows for high-density mounting on printed circuit boards. This small form factor, combined with the transistor's superior electrical performance, makes it a highly attractive component for designers looking to optimize their circuit designs for both performance and size.
Whether you are designing consumer electronics, power management systems, or automotive applications, the ON Semiconductor TF246-4-TL-H offers a blend of efficiency, reliability, and miniaturization that can help elevate your product's performance to the next level.