EN
  • EN
  • DE

AP2822AKBTR-G1

Part No AP2822AKBTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / 0.5A to 2.0A High-side Power Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 500mA
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801645-AP2822AKBTR-G1
Ultra Librarian 3D Model Ultra Librarian AP2822AKBTR-G1 CAD Model

Description

The AP2822AKBTR-G1 is a high-performance, integrated circuit from Diodes Incorporated, designed to meet the rigorous demands of power management in modern electronic devices. This advanced power switch is specifically engineered for USB port power supply applications, making it an ideal solution for a wide range of consumer electronics, including laptops, desktops, smartphones, and other USB-enabled devices.

Key Features

  • High-Side Power Switch: The AP2822AKBTR-G1 operates as a high-side power switch, providing load switching through an N-channel MOSFET for efficient power management.
  • Over-Current Protection: It features built-in over-current protection to safeguard against excessive current that could damage connected devices or the power switch itself.
  • Thermal Shutdown: The device includes a thermal shutdown feature that automatically turns off the switch if the temperature exceeds a certain threshold, preventing overheating.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch operates at a safe voltage level, protecting the circuit from undervoltage conditions.
  • Low Standby Current: It boasts a low standby current, which contributes to the overall energy efficiency of the system in which it is used.
  • Controlled Rise Time: The AP2822AKBTR-G1 is designed with a controlled rise time to reduce inrush current, minimizing electrical stress on components during power-up.

Applications

The versatility of the AP2822AKBTR-G1 makes it suitable for a variety of applications that require reliable power management. Its primary use is in USB port power supplies, but it can also be found in battery chargers, docking stations, and portable devices where efficient power distribution and protection are crucial.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2822AKBTR-G1 is no exception. Manufactured with precision, it meets stringent industry standards for performance and reliability. This power switch is designed to deliver consistent operation over a wide temperature range, ensuring it performs well under varying environmental conditions.

Package and Availability

The AP2822AKBTR-G1 comes in a compact, surface-mount package that is compatible with standard PCB assembly processes. Its availability in tape and reel format makes it suitable for high-volume production, facilitating easy integration into a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1236 $61.7980
130+ $0.9219 $119.8470
195+ $0.8932 $174.1740
270+ $0.8644 $233.3880
350+ $0.8355 $292.4250
465+ $0.7491 $348.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess