EN
  • EN
  • DE

AP3003AS-ADJTRE1

Part No AP3003AS-ADJTRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181522-AP3003AS-ADJTRE1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3003AS-ADJTRE1 CAD Model

Description

The AP3003AS-ADJTRE1 is a high-performance, adjustable step-down (buck) DC-DC converter brought to you by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This efficient power management IC is designed to deliver a continuous output current of up to 3A, catering to a broad range of applications including consumer electronics, networking devices, and embedded systems.

Key Features

  • Adjustable Output Voltage: The AP3003AS-ADJTRE1 allows users to set the output voltage from 0.8V to the input voltage level, ensuring versatility and precision for various circuit requirements.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which is crucial for maintaining low heat dissipation and conserving power in today's energy-conscious electronic designs.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it suitable for use with a variety of power sources, including standard 5V, 9V, and 12V rails.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the AP3003AS-ADJTRE1 comes equipped with built-in thermal shutdown protection that prevents damage from overheating.
  • Current Limit Protection: The device also features current limit protection to safeguard against excessive current draw that could potentially harm the power supply or the load.
  • Frequency Synchronization: It offers frequency synchronization to external clocks, which minimizes electromagnetic interference (EMI) and optimizes system performance.
  • RoHS Compliant: Adhering to environmental standards, the AP3003AS-ADJTRE1 is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The versatility of the AP3003AS-ADJTRE1 makes it an ideal choice for a wide array of applications. It is particularly well-suited for powering complex digital systems that require a stable and efficient power supply. Its typical applications include:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computer peripherals and motherboards
  • Office automation products
  • Industrial control systems

With its robust feature set and Diodes Incorporated's commitment to quality, the AP3003AS-ADJTRE1 is a reliable and efficient solution for your power conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess