EN
  • EN
  • DE
  • IT

AP3003T-12E1

Part No AP3003T-12E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 150kHz 3A BUCK DC-DC CONVERTER / Conv DC-DC 32V to 40V Step Down Single-Out 12V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181523-AP3003T-12E1
Popularity Medium
Supply and Demand Status Limited
Family Name AP3003
Introduction Date October 14, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP3003T-12E1 CAD Model

Description

The AP3003T-12E1, from Diodes Incorporated, is a robust, high-performance DC-DC converter designed for a broad range of applications. This efficient power management integrated circuit (IC) is engineered to provide a stable 12V output from a wider input voltage range, making it ideal for use in industrial, automotive, and consumer electronics where reliable voltage regulation is crucial.

Key Features

  • Wide Input Voltage Range: The AP3003T-12E1 is capable of operating with an input voltage range that accommodates fluctuations, ensuring consistent performance even under variable power supply conditions.
  • Fixed 12V Output: It delivers a stable 12V output, which is essential for devices requiring a constant voltage level for optimal operation.
  • High Efficiency: With its advanced design, the AP3003T-12E1 provides an efficient power conversion process, minimizing energy loss and heat generation.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: It also incorporates overcurrent protection to safeguard the device and the load from potential damage due to excessive current.
  • Compact Package: The AP3003T-12E1 comes in a compact package, which allows for its integration into space-constrained designs without compromising performance.

Applications

The versatility of the AP3003T-12E1 makes it suitable for a wide array of applications. These include:

  • Power supplies for industrial control systems
  • Automotive electronics that require stable voltage supply
  • Consumer electronics such as gaming consoles, TVs, and audio systems
  • Telecommunications equipment
  • Portable and battery-powered devices

Summary

The AP3003T-12E1 by Diodes Incorporated represents a reliable solution for designers looking to integrate a stable and efficient power converter into their applications. Its wide input voltage range, fixed output, and protective features ensure that it can meet the demands of a variety of electronic devices, making it a versatile component in any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG
Lowest to $20.1077
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7488 $66.4832
34+ $3.8964 $132.4776
52+ $3.7747 $196.2844
71+ $3.6531 $259.3701
92+ $3.5302 $324.7784
123+ $3.1655 $389.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess