EN
  • EN
  • DE
  • IT

AP3008AKTR-G1

Part No AP3008AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number AP3008
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 54988-AP3008AKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3008AKTR-G1 CAD Model

Description

Product Overview: AP3008AKTR-G1

The AP3008AKTR-G1 is a high-performance, pulse-width modulation (PWM) integrated circuit designed and manufactured by Diodes Incorporated. This versatile component is engineered to deliver efficient power management solutions for a wide range of electronics, making it an ideal choice for designers seeking to optimize the energy consumption of their applications.

Key Features

  • High Efficiency: The AP3008AKTR-G1 boasts an impressive efficiency rate, which minimizes power loss during operation and extends the battery life of portable devices.
  • Adjustable Output Voltage: This IC allows users to set the output voltage to their desired level, providing flexibility for different design requirements.
  • Low Standby Current: Its low standby current feature ensures minimal power draw when the device is in idle mode, further conserving energy.
  • Integrated Protections: The device includes several built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: The AP3008AKTR-G1 comes in a small-footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the AP3008AKTR-G1 allows it to be used in a diverse array of electronic devices. Some common applications include:

  • DC-DC Converters
  • Portable Electronics
  • Power Supplies for Networking Devices
  • LED Lighting Systems
  • Consumer Electronics

Technical Specifications

The AP3008AKTR-G1 operates over a wide input voltage range and is capable of driving a large load with excellent line and load regulation. It is designed to work at a fixed switching frequency, which simplifies the design of the external components and helps in reducing EMI emissions.

For detailed technical specifications, reference to the product datasheet is recommended, where you can find comprehensive information including electrical characteristics, pin configurations, and application circuit examples.

In conclusion, the AP3008AKTR-G1 from Diodes Incorporated is a robust and reliable choice for designers looking to create energy-efficient power solutions. Its combination of high efficiency, adjustable output, and protective features, all packed into a compact form factor, make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
Texas Instruments
Lowest to $0.8411
Texas Instruments
Need more? Email Us
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
Micrel
Lowest to $22.0844
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $4.1804
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 36CH CC PWM 48TQFP
Lowest to $2.2603
NXP / Nexperia
Lowest to $0.7321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1203 $129.9240
1,670+ $0.1165 $194.5550
2,300+ $0.1126 $258.9800
2,945+ $0.1100 $323.9500
3,950+ $0.0983 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess