EN
  • EN
  • DE

AP3009KTR-E1

Part No AP3009KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 16V
Output Voltage 38V
Channel Output Current 560mA (Switch)
Frequency 1.2MHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 051793-AP3009KTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3009KTR-E1 CAD Model

Description

The AP3009KTR-E1 is a high-performance, PWM (Pulse Width Modulation) integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile IC is specifically engineered to cater to a wide range of power conversion and management applications, making it an essential component for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The AP3009KTR-E1 is designed to provide very high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: This IC allows for adjustable output voltage, giving designers the flexibility to use it in various applications with different voltage requirements.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for systems that encounter varying input conditions or need to comply with diverse power standards.
  • Integrated Functions: The device includes functions such as under-voltage lockout, over-temperature protection, and over-current protection, which help to safeguard the system against potential damage.
  • Compact Package: The AP3009KTR-E1 comes in a small package, which is ideal for space-constrained applications.

Applications

The AP3009KTR-E1 is a versatile component that can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for Computers and Networking Devices
  • Battery Chargers
  • LED Drivers
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AP3009KTR-E1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance.

Environmental Compliance

The AP3009KTR-E1 is also designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured without the use of harmful substances, making it suitable for eco-friendly applications.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3855 $58.7710
5+ $24.1118 $120.5590
8+ $23.3587 $186.8696
11+ $22.6045 $248.6495
14+ $21.8514 $305.9196
18+ $19.5911 $352.6398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess