EN
  • EN
  • DE

NB3N508S

Part No NB3N508S
Manufacturer ON Semiconductor
Description 3.3V, 216 MHz PureEdge VCXO Clock Generator with M-LVDS Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229419-NB3N508S
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB3N508S CAD Model

Description

ON Semiconductor NB3N508S High Precision Clock Generator

The ON Semiconductor NB3N508S is a cutting-edge high precision clock generator designed for demanding applications that require stable and accurate clock signals. This device is a perfect solution for engineers looking to enhance the performance of their digital systems, such as high-speed communication, advanced computing, and precise timing operations.

The NB3N508S boasts a wide frequency range, making it highly versatile for various applications. It utilizes a Phase-Locked Loop (PLL) circuit, which allows it to generate a stable output frequency that is less susceptible to variations in temperature and voltage, ensuring reliable operation under different environmental conditions.

Key Features:

  • High Precision: The NB3N508S provides a precise clock signal, crucial for systems where timing accuracy is mandatory.
  • Low Jitter: This device offers low phase noise and jitter, which is essential for maintaining signal integrity in high-speed digital circuits.
  • Configurable Output Frequency: Users can program the output frequency to meet the specific requirements of their application, providing flexibility and convenience.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating different design specifications and simplifying power supply design.
  • Temperature Stability: The clock generator maintains consistent performance across a wide temperature range, ensuring functionality in various operating conditions.

Applications:

The NB3N508S is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations.
  • Data communication infrastructure.
  • High-performance computing systems.
  • Industrial and medical equipment requiring precise timing.

With its robust feature set and ON Semiconductor's reputation for quality, the NB3N508S is a reliable choice for engineers and designers seeking to improve the accuracy and stability of their systems' clock signals. Its programmability and precision make it a versatile component that can be tailored to meet the specific needs of a wide range of high-performance applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess