EN
  • EN
  • DE

AP3015KTR-G1

Part No AP3015KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.3A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.2V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 300mA (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 010056-AP3015KTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3015KTR-G1 CAD Model

Description

Introducing the AP3015KTR-G1 from Diodes Incorporated

The AP3015KTR-G1 is a highly efficient, current-mode synchronous step-up DC-DC converter designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile component is engineered to deliver consistent performance for a wide range of applications, including but not limited to portable devices, LCD displays, and other electronics requiring a power boost function.

The AP3015KTR-G1 operates over a 2.5V to 5.5V input voltage range, making it suitable for battery-powered devices, and is capable of providing an adjustable output voltage up to 36V. Its internal 2A, 0.2 Ohm switches contribute to a compact circuit design while ensuring high efficiency and reduced power losses during operation.

Main Features of the AP3015KTR-G1:

  • High Efficiency: Thanks to its current-mode control and synchronous rectification, the AP3015KTR-G1 offers efficiency levels that can reach up to 92%, minimizing energy waste and heat generation.
  • Flexible Voltage Options: With an adjustable output voltage range and the ability to handle input voltages from 2.5V to 5.5V, this converter can adapt to various power supply requirements.
  • Compact Design: The internal switch design allows for a smaller circuit footprint, providing a space-saving solution for densely packed electronic assemblies.
  • Protection Features: The device includes built-in over-temperature and over-current protection, ensuring safe operation and longevity of both the converter and the end application.
  • Low Quiescent Current: The low quiescent current of the AP3015KTR-G1 makes it an ideal choice for battery-operated devices, where power conservation is critical.

This converter is available in a small 5-pin TSOT-25 package, offering an excellent balance between performance and size. Its small footprint is particularly beneficial for portable and space-constrained applications.

Whether you're designing a new portable gadget, upgrading an existing power system, or simply searching for a reliable step-up converter, the AP3015KTR-G1 from Diodes Incorporated stands out as a superior choice. Its combination of efficiency, versatility, and protective features ensures that your products perform reliably and last longer.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3669 $51.3660
335+ $0.3010 $100.8350
515+ $0.2916 $150.1740
710+ $0.2822 $200.3620
920+ $0.2728 $250.9760
1,230+ $0.2446 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess