EN
  • EN
  • DE

LT6003IS5#TRPBF

Part No LT6003IS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT6003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6003IS5#TRPBF-ND, LT6003IS5#TRPBFCT, LT6003IS5#TRPBFDKR, LT6003IS5#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878841-LT6003IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6003IS5#TRPBF CAD Model

Description

Product Overview: LT6003IS5#TRPBF

The LT6003IS5#TRPBF is a high-precision, low-power operational amplifier from Analog Devices Inc., designed to meet the requirements of battery-powered and portable applications. This operational amplifier (op-amp) is part of the LT6003 series, known for its robust performance in a compact package.

Key Features

  • Power Efficiency: The LT6003IS5#TRPBF boasts an ultra-low supply current of just 1µA, which is ideal for extending battery life in portable devices.
  • Input Offset Voltage: With a low input offset voltage of 500µV max, this op-amp provides precise measurements, making it suitable for sensor interfacing and signal conditioning applications.
  • Operating Voltage Range: It operates over a wide supply voltage range from 1.6V to 16V, offering versatility in various circuit configurations.
  • Temperature Range: The device is designed to perform reliably over the industrial temperature range of -40°C to 125°C, ensuring stability in diverse operating conditions.
  • Package: The LT6003IS5#TRPBF is available in a compact SOT-23 package, which is space-saving and beneficial for high-density mounting on circuit boards.

Applications

The LT6003IS5#TRPBF is particularly well-suited for applications where power efficiency and accuracy are critical. It is commonly used in:

  • Portable Medical Devices
  • Wireless Sensors
  • Battery-Powered Instruments
  • Power Supply Control
  • Energy Harvesting Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6003IS5#TRPBF is no exception. This product is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the stringent standards for which Analog Devices is known.

Ordering Information

The part number LT6003IS5#TRPBF signifies the op-amp in a RoHS-compliant SOT-23 package, supplied in tape and reel packaging for automated assembly processes. When planning for production or prototyping, it's essential to refer to this specific part number to ensure the correct product configuration.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0139 $54.1251
21+ $4.9345 $103.6245
32+ $4.7803 $152.9696
44+ $4.6261 $203.5484
56+ $4.4719 $250.4264
75+ $4.0093 $300.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess