The AP3102 is a highly integrated, high-efficiency LED driver IC produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This IC is specifically designed for driving single or multiple series-connected LEDs in various lighting applications.
Key Features
- Precise Current Regulation: The AP3102 offers accurate current control, which is crucial for consistent brightness and color in LED lighting.
- High Efficiency: With an integrated switch, the driver operates at high efficiency, which is essential for energy-saving in LED lighting applications.
- Wide Input Voltage Range: It supports a broad range of input voltages, making it flexible for use in various power supply scenarios.
- Built-in Protections: The device includes features such as over-voltage, over-temperature, and LED short-circuit protection, ensuring the longevity and reliability of the lighting solution.
Applications
The AP3102 is suitable for a diverse range of lighting applications, including:
- LED backlighting for TVs and monitors
- General illumination LED lamps
- Architectural and decorative LED lighting
- Emergency lighting
- Industrial and commercial lighting solutions
Technical Specifications
Parameter
Value
Topology
Buck
Input Voltage (V<sub>IN)
8V to 36V
Output Current (I<sub>OUT)
Adjustable
Switching Frequency
Up to 500 kHz
Package
SO-8 and SOP-8
Overall, the AP3102 from Diodes Incorporated is a robust and efficient solution for driving LEDs with precision and protection. Its versatility makes it an ideal choice for a wide array of LED lighting applications, providing designers with a reliable component that is easy to integrate into their designs.