EN
  • EN
  • DE

AP3105DKTR-G1

Part No AP3105DKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017708-AP3105DKTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3105DKTR-G1 CAD Model

Description

The AP3105DKTR-G1 is a highly integrated solution from Diodes Incorporated, designed to facilitate the development of efficient and compact power management systems. This versatile PWM (Pulse Width Modulation) controller is particularly suitable for AC/DC converters and off-line power supplies, providing an optimal balance between performance and cost-effectiveness.

At the heart of the AP3105DKTR-G1 lies a precision voltage reference and an oscillator that ensures consistent and reliable operation. The device is engineered for a variety of applications, including consumer electronics, office automation, and industrial equipment, where it can significantly improve energy efficiency and reduce overall system size.

Key Features:

  • High Performance: The AP3105DKTR-G1 boasts a built-in error amplifier, under-voltage lockout (UVLO), and over-temperature protection, ensuring stable and secure operation under varying conditions.
  • Energy Efficient: Its low startup current and operating current make it an energy-conscious choice, contributing to the overall efficiency of the power supply design.
  • Flexibility: The device offers frequency modulation to minimize electromagnetic interference (EMI), a critical feature for applications sensitive to noise.
  • Compact Design: Available in a small package, the AP3105DKTR-G1 allows designers to create compact power supplies without compromising on power or efficiency.
  • Protection Features: It includes various protection mechanisms such as over-voltage protection (OVP), over-current protection (OCP), and brown-out protection, enhancing the safety and reliability of the end application.

The AP3105DKTR-G1 is a testament to Diodes Incorporated's commitment to delivering high-quality power management solutions. Its integration of advanced features in a compact footprint makes it an excellent choice for designers looking to optimize their power supply designs for both performance and size. With its robust protection features and energy-saving capabilities, the AP3105DKTR-G1 is poised to power the next generation of electronic devices with unparalleled efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2910 $58.2000
485+ $0.2388 $115.8180
750+ $0.2314 $173.5500
1,035+ $0.2238 $231.6330
1,335+ $0.2164 $288.8940
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess