The AP3201AMHTR-G1 is a state-of-the-art PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed for driving high-performance LED lighting solutions. This advanced component is specifically engineered to offer exceptional efficiency and reliability for a wide range of lighting applications, including consumer electronics, automotive lighting, and industrial illumination systems.
Key Features
- High Efficiency: The AP3201AMHTR-G1 is optimized for efficient operation, minimizing power loss and heat generation, thereby extending the life of the lighting system.
- Precise Current Regulation: It provides accurate and consistent current control to ensure uniform brightness and color consistency across LED arrays.
- Wide Input Voltage Range: This device supports a broad range of input voltages, making it versatile for use in various applications with different power supply requirements.
- Built-in Protections: It comes with multiple protection features, including over-voltage, over-current, and thermal shutdown, safeguarding the system against potential damage.
- Compact Package: The AP3201AMHTR-G1 is available in a space-saving package, ideal for compact and integrated lighting designs.
Applications
The versatility of the AP3201AMHTR-G1 makes it suitable for a diverse array of lighting applications. It is particularly well-suited for:
- LED Backlighting for TVs and Monitors
- General Illumination LED Lamps
- Automotive Interior and Exterior Lighting
- Architectural and Decorative Lighting
- Emergency Lighting Systems
Technical Specifications
With a focus on technical precision, the AP3201AMHTR-G1 boasts the following specifications:
- Operating Temperature Range: -40°C to +125°C
- High-Side Current Sense
- Adjustable Frequency up to 1MHz
- Under Voltage Lockout (UVLO)
- Soft-Start Function to Reduce Inrush Current
Diodes Incorporated's commitment to quality ensures that the AP3201AMHTR-G1 meets the highest standards of performance and durability, making it a reliable choice for designers and manufacturers seeking to enhance their LED lighting systems.