EN
  • EN
  • DE

AP3211HKTR-G1

Part No AP3211HKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SOT23-6 / 1.4MHz, 1.5A ASYNCHRONOUS DC-DC BUCK CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 23V
Voltage - Output (Min/Fixed) 0.81V
Maximum Output Voltage 20.7V
Current - Output 1.5A
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805208-AP3211HKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3211HKTR-G1 CAD Model

Description

The AP3211HKTR-G1 is a high-performance, current-mode DC-DC step-down converter designed and manufactured by Diodes Incorporated. This power management integrated circuit (IC) is engineered to deliver a continuous load current of up to 2A with excellent line and load regulation. It is an ideal solution for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The AP3211HKTR-G1 boasts an efficiency rate that can reach up to 95%, making it suitable for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 0.8V to VIN, allowing for flexible design options to meet various application requirements.
  • Stable Operation: With its current-mode control, the AP3211HKTR-G1 ensures stable operation and fast transient response, which is essential for maintaining consistent performance under varying load conditions.
  • Protection Features: The device comes with built-in over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Footprint: Offered in a small TSOT25 package, the AP3211HKTR-G1 is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The AP3211HKTR-G1 is suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Set-top boxes and digital TVs
  • Computing devices and peripherals
  • Industrial and medical equipment

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 18V Output Current Up to 2A Switching Frequency 340kHz Package TSOT25

With its robust feature set and compact design, the AP3211HKTR-G1 from Diodes Incorporated is a reliable and efficient choice for modern electronic designs requiring a high-performance step-down converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2568 $57.7800
550+ $0.2107 $115.8850
850+ $0.2041 $173.4850
1,170+ $0.1975 $231.0750
1,515+ $0.1910 $289.3650
2,025+ $0.1712 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess