EN
  • EN
  • DE

RP111H121B-T1

Part No RP111H121B-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835710-RP111H121B-T1
Ultra Librarian 3D Model Ultra Librarian RP111H121B-T1 CAD Model

Description

The RP111H121B-T1 is a low-dropout (LDO) regulator from Ricoh, designed for applications demanding high accuracy and low noise. This CMOS-based regulator excels in providing a stable output voltage with minimal power consumption, making it suitable for battery-powered devices, audio equipment, and other sensitive electronic circuits.

Applications:

  • Battery-powered portable devices
  • Audio equipment
  • Wireless communication modules
  • Sensor circuits
  • Microcontroller power supplies

Features:

  • Low dropout voltage: Operates with a minimal difference between input and output voltage for improved efficiency.
  • Low noise: Provides a clean output voltage with minimal noise, ideal for sensitive applications.
  • High accuracy: Delivers a highly accurate output voltage, ensuring stable operation of connected circuits.
  • Low quiescent current: Minimizes power consumption during standby mode.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.

Benefits:

  • Extended battery life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Improved audio quality: Low noise output voltage ensures clean and clear audio signals.
  • Stable circuit operation: High accuracy output voltage guarantees stable operation of connected circuits.
  • Reduced power consumption: Minimizes energy waste, contributing to overall system efficiency.
  • Enhanced system reliability: Overcurrent protection safeguards the regulator and the load from potential damage.

Additional Details:

The RP111H121B-T1 offers a fixed output voltage of 1.2V. It typically operates from an input voltage range of 1.4V to 5.5V. The datasheet specifies a low dropout voltage, enabling efficient operation. The regulator features very low noise characteristics, ideal for sensitive analog circuits. The device is commonly packaged in a small form factor such as DFN or SOT-23. Consult the Ricoh datasheet for detailed specifications on input voltage range, output current capability, dropout voltage, noise performance, and other electrical characteristics. The operating temperature range generally spans from -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7256 $60.5304
21+ $5.5186 $115.8906
33+ $5.3465 $176.4345
45+ $5.1732 $232.7940
58+ $5.0012 $290.0696
78+ $4.4837 $349.7286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess