The AZ78L05MTR-G from Diodes Incorporated is a high-quality voltage regulator designed to offer a stable output voltage of 5V, making it an essential component for various electronic applications. This device is part of the 78L series, which is renowned for its reliability and efficiency in voltage regulation tasks.
Key Features:
- Output Voltage: Precisely regulated 5V output, suitable for a wide range of electronic circuits requiring a steady power supply.
- Output Current: Capable of delivering up to 100mA of output current, making it ideal for low power consumption devices.
- Low Dropout Voltage: This regulator operates with a low dropout voltage, ensuring efficient performance even with minimal input-output voltage differences.
- Package Type: Comes in an SOT-89 package which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
- Thermal Overload Protection: Integrated thermal overload protection safeguards the device against excessive temperature and potential damage.
- Short Circuit Protection: The built-in short circuit protection feature provides additional safety, preventing damage to the regulator and the circuit in the event of a fault.
- Low Power Consumption: Designed for applications that require low power consumption, contributing to the energy efficiency of the overall system.
Applications:
The AZ78L05MTR-G is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Consumer electronics
- Portable instrumentation
- Microcontroller power supply
- Linear power supplies
Quality and Reliability:
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ78L05MTR-G voltage regulator is no exception, ensuring consistent performance and durability for your electronic projects and commercial products.