EN
  • EN
  • DE

SPX431LAM1

Part No SPX431LAM1
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description Low Voltage Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192670-SPX431LAM1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431LAM1 CAD Model

Description

The SPX431LAM1 is a precision adjustable shunt regulator from Exar Corporation. It is designed to function as a low-voltage adjustable reference and is commonly used in diverse electronic circuits for voltage regulation, voltage monitoring, and error amplification. The device distinguishes itself with high accuracy and stability, making it well-suited for applications needing precise voltage control.

Applications

  • Switching Power Supplies: Functions as a voltage reference in the feedback loop to regulate the output voltage.
  • Linear Regulators: Offers a stable reference voltage for linear regulators to maintain consistent output.
  • Voltage Monitors: Incorporated in circuits to monitor voltage levels, triggering alerts or protection mechanisms when voltage deviates from the set range.
  • Error Amplifiers: Performs as an error amplifier in control systems to minimize the difference between the actual output and the desired setpoint.
  • Instrumentation: Integrated into precision measurement instruments for accurate voltage referencing.

Features

  • Adjustable Output Voltage: The output voltage is adjustable from Vref (2.5V) to 36V using two external resistors.
  • Low Temperature Coefficient: Enables stable performance over a wide range of temperatures.
  • High Accuracy: Provides a tight initial tolerance on the reference voltage.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • Low Dynamic Output Impedance: Provides optimal load regulation.
  • Sink Current Capability: Operates with a wide range of cathode current.

Benefits

  • Precise Voltage Regulation: Provides accurate and reliable voltage control in circuits.
  • Stable Performance: Sustains consistent performance across temperature variations and load changes.
  • Versatile Application: Adaptable to a wide variety of voltage regulation and monitoring applications.
  • Simplified Circuit Design: Streamlines design and reduces component count.
  • Cost-Effective Solution: Delivers high performance at a competitive price.

Additional Details

The SPX431LAM1 is often found in a SOT-89 package. The device has an internal reference voltage of 2.5V. Typical operating temperature range spans from -40°C to +125°C. The device requires a few external components for operation, mainly two resistors to set the desired output voltage. The device functions as a three terminal shunt regulator.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess