EN
  • EN
  • DE

RT8020GQW.TR

Part No RT8020GQW.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184149-RT8020GQW.TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8020GQW.TR CAD Model

Description

The RT8020GQW.TR is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It's designed for applications that require efficient power conversion in a small form factor. The device integrates high-side and low-side MOSFETs, contributing to its high efficiency and reduced component count.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for power management.
  • Power Banks: Provides efficient power conversion for power bank charging circuitry.
  • Solid State Drives (SSDs): Powers the controller and memory components in SSDs.
  • Wireless Routers: Supplies power to core components within wireless networking equipment.
  • Point of Load Regulators: Can be used as a point-of-load regulator in distributed power systems.

Features:

  • High Efficiency: Offers high power conversion efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Internal Compensation: Simplifies design by eliminating the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of excessive temperature to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating when the input voltage is too low.
  • Compact Package: Available in a small QFN package, making it suitable for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency contributes to extended battery life in portable devices.
  • Reduced Heat Dissipation: Minimal heat generation improves system reliability and reduces thermal management requirements.
  • Simplified Design: Internal compensation simplifies the design process.
  • Robust Protection: Built-in protection features protect the converter and the load from potential damage.
  • Small Footprint: The compact package allows for integration into space-limited applications.
  • Stable and Reliable Power: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8020GQW.TR typically operates at a switching frequency optimized to balance efficiency and component size. The specific switching frequency is documented in the datasheet. The device's internal MOSFETs are selected for low RDS(on) to minimize conduction losses. A soft-start function is included to limit inrush current during startup, preventing voltage drops and ensuring smooth operation. The device also features an enable pin for easy on/off control. Proper PCB layout is essential for optimal performance, particularly regarding ground connections and minimizing loop areas. Richtek provides detailed application notes and reference designs to assist designers in implementing the RT8020GQW.TR effectively.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess