EN
  • EN
  • DE

RT9013B-33PQWC

Part No RT9013B-33PQWC
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184350-RT9013B-33PQWC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9013B-33PQWC CAD Model

Description

The RT9013B-33PQWC is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage. The 'B' designation suggests a revised or improved version of the original RT9013 series. Its low dropout voltage makes it especially suitable for battery-powered devices and systems where the input voltage may fluctuate close to the desired output voltage.

Applications:

  • Microcontrollers and microprocessors: Providing a stable 3.3V supply for reliable operation.
  • Wireless communication modules: Powering components that require a regulated 3.3V, such as Wi-Fi and Bluetooth modules.
  • Portable electronic devices: Supplying a clean 3.3V to components in smartphones, tablets, and other mobile devices.
  • Wearable technology: Ensuring consistent power to sensors and processing units in smartwatches and fitness trackers.
  • Digital cameras and camcorders: Providing a stable 3.3V power source for sensitive circuitry.
  • Memory devices: Supplying power to memory chips that require a 3.3V supply voltage.
  • Real-time clocks (RTCs): Providing a stable voltage for accurate timekeeping even when the main power is off.

Features:

  • Low Dropout Voltage: Maintains a stable 3.3V output even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and stable 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption during idle periods, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by disabling the output when the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally, providing further power savings when not needed.
  • Small Package Size (PQWC): Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Protection features prevent damage from common electrical faults.
  • Stable Output Voltage: Ensures consistent and reliable operation of downstream components.
  • Simplified Design: Requires minimal external components, reducing board space and BOM cost.
  • Reduced Power Consumption: High efficiency minimizes power dissipation and heat generation.

Additional Details:

The RT9013B-33PQWC typically operates with an input voltage range slightly above its output voltage (e.g., 3.5V to 5.5V). The dropout voltage is typically low, allowing efficient operation even when the input voltage is close to 3.3V. The PQWC package is a small, surface-mount package. Refer to the Richtek datasheet for comprehensive specifications, including dropout voltage, quiescent current, output accuracy, recommended operating conditions, and application circuit examples.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess