EN
  • EN
  • DE

RP130N331D-TR-F

Part No RP130N331D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298326-RP130N331D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP130N331D-TR-F CAD Model

Description

The Ricoh RP130N331D-TR-F is a low-dropout (LDO) regulator IC designed for a wide array of electronic devices. This regulator provides a stable and regulated output voltage, guaranteeing consistent performance and protection for sensitive components. Specifically, this model outputs a fixed voltage of 3.3V. Its design prioritizes low power consumption, making it ideally suited for battery-powered applications where efficiency is paramount.

Applications:

  • Smartphones and mobile devices: Power management for various sub-systems within the phone.
  • Wearable technology: Consistent power supply for devices like smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Voltage regulation in sensor nodes and other connected devices requiring stable power.
  • Portable media players: Ensuring consistent power to audio and video processing circuits.
  • Wireless communication modules: Providing stable power for Bluetooth, Wi-Fi, and other wireless transceivers.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage approaches the output voltage, maximizing battery life.
  • Fixed Output Voltage (3.3V): Delivers a precise and stable 3.3V output without requiring external components for voltage setting.
  • Low Quiescent Current: Minimizes power draw when the regulator is not actively supplying current, optimizing energy efficiency.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Safeguards the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Small Package: Comes in a compact package, making it suitable for applications where board space is limited.

Benefits:

  • Prolonged Battery Life: The combination of low quiescent current and low dropout voltage extends battery life in portable devices.
  • Increased System Reliability: Overcurrent and thermal shutdown protection prevent failures, enhancing the overall robustness of the system.
  • Simplified Design Process: The fixed output voltage simplifies circuit design by eliminating the need for external feedback resistors.
  • Precise and Stable Voltage Regulation: Ensures consistent performance of connected components by providing a stable and accurate output voltage.
  • Reduced Board Space: The small package allows for integration into densely populated circuit boards.

Additional Details:

The RP130N331D-TR-F is built using advanced CMOS technology, resulting in high efficiency and low power dissipation. It is designed to operate over a wide input voltage range and is stable with ceramic output capacitors. Its surface-mount package simplifies the assembly process and allows for high-density board layouts. Refer to the manufacturer's datasheet for detailed specifications, including the input voltage range, maximum output current, and operating temperature range.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess