EN
  • EN
  • DE

AP3401KTTR-G1

Part No AP3401KTTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name AP3401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3401KTTR-G1-ND, AP3401KTTR-G1DIDKR, AP3401KTTR-G1DICT, AP3401KTTR-G1DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861381-AP3401KTTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3401KTTR-G1 CAD Model

Description

Introducing the AP3401KTTR-G1 from Diodes Incorporated

The AP3401KTTR-G1 is a cutting-edge, high-efficiency, synchronous, rectified, step-down converter designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This power management IC is engineered to deliver consistent performance for a wide range of applications, including portable devices, networking equipment, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The AP3401KTTR-G1 operates over a 2.5V to 5.5V input voltage range, making it versatile for various power supply configurations.
  • High-Efficiency Synchronous Operation: This device integrates low RDS(ON) high-side and low-side MOSFETs, ensuring high efficiency and reducing power loss during operation.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to the input voltage, providing flexibility for different circuit requirements.
  • Peak Current Mode Control: The peak current mode control simplifies external compensation while providing excellent transient response.
  • Protection Features: The AP3401KTTR-G1 includes under-voltage lockout, cycle-by-cycle peak current limiting, and thermal shutdown protection to ensure safe operation under abnormal conditions.
  • Compact Package: This device comes in a space-saving 6-pin SOT-26 package, ideal for space-constrained applications.

Applications

The AP3401KTTR-G1 is suitable for a broad array of applications, including but not limited to:

  • Portable Electronics
  • Wireless and Networking Devices
  • Consumer Electronics
  • Power Bank
  • IoT Devices

Why Choose the AP3401KTTR-G1?

With its high efficiency, broad input voltage range, and compact design, the AP3401KTTR-G1 is an excellent choice for designers looking to optimize power consumption and space in their applications. Diodes Incorporated's commitment to quality ensures that this step-down converter stands out for its reliability and performance, making it a go-to solution for power management challenges.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5591 $50.3190
220+ $0.4588 $100.9360
340+ $0.4445 $151.1300
470+ $0.4301 $202.1470
605+ $0.4158 $251.5590
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess