The AP3417CK-3.3TRG1 is a high-performance, low-dropout linear regulator produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is designed to deliver a fixed output voltage of 3.3V with a maximum output current of up to 600mA. It is an ideal power management solution for a wide range of applications, particularly those requiring a stable and efficient voltage supply.
Key Features
- Output Voltage: Fixed at 3.3V, providing a stable power supply for various electronic components.
- Output Current: Capable of delivering up to 600mA, suitable for powering small to medium-sized devices.
- Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: Output voltage accuracy is maintained within ±1%, contributing to reliable device performance.
- Thermal Protection: Integrated over-temperature protection safeguards the device from excessive heat.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the powered device in case of a fault.
- Package Type: Available in a compact SOT-25 package, making it suitable for space-constrained applications.
Applications
The AP3417CK-3.3TRG1 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Wireless communication equipment
- Consumer electronics such as cameras, audio devices, and gaming consoles
- Home automation and smart devices
- Power supplies for microcontrollers and digital ICs
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP3417CK-3.3TRG1 is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring long-term reliability and performance. With its comprehensive protection features and high efficiency, this linear regulator is an excellent choice for designers looking for a robust power management solution.