EN
  • EN
  • DE

AP3417MKTR-G1

Part No AP3417MKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number AP3417
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432297-AP3417MKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3417MKTR-G1 CAD Model

Description

Diodes Incorporated AP3417MKTR-G1 Overview

The AP3417MKTR-G1 is a high-efficiency, synchronous, rectified, step-down, switch-mode converter from Diodes Incorporated. It is a remarkable solution for powering low-voltage applications from a single cell Lithium-ion battery or other power sources within its operating range. This converter is designed to deliver a continuous output current up to 1A, which makes it an ideal choice for a vast array of portable devices.

Key Features of AP3417MKTR-G1

  • High Efficiency: The device boasts a peak efficiency that minimizes power loss during operation, thereby extending battery life in portable applications.
  • Output Voltage: It offers an adjustable output voltage as low as 0.6V, allowing for great flexibility in powering a variety of low-voltage circuits.
  • Frequency Operation: The AP3417MKTR-G1 operates at a 1.4MHz switching frequency, which provides a compact solution by enabling the use of small surface-mount inductors and capacitors.
  • Protection Features: It includes comprehensive protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Package: The device is available in a space-saving U-DFN2020-6 package, making it suitable for PCBs where space is at a premium.

Applications

The AP3417MKTR-G1 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and networking devices
  • Consumer electronics such as digital cameras and audio devices
  • Handheld computers and PDAs

Conclusion

With its high efficiency, adjustable output voltage, and compact size, the AP3417MKTR-G1 from Diodes Incorporated stands out as an excellent power management solution for designers looking to optimize their power-sensitive applications. Its robust protection features and high-frequency operation make it a reliable and efficient choice for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2739 $58.8885
515+ $0.2248 $115.7720
800+ $0.2178 $174.2400
1,100+ $0.2107 $231.7700
1,420+ $0.2037 $289.2540
1,900+ $0.1826 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 609 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess