EN
  • EN
  • DE

AP3512EMPTR-G1

Part No AP3512EMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SO / 18V, 2A SYNCHRONOUS DC-DC BUCK CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.925V
Maximum Output Voltage 16.2V
Current - Output 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803476-AP3512EMPTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3512EMPTR-G1 CAD Model

Description

Product Overview: AP3512EMPTR-G1

The AP3512EMPTR-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This advanced power management IC is specifically engineered to cater to the demanding needs of modern electronic devices that require efficient power conversion and regulation.

Key Features

  • High Efficiency: The AP3512EMPTR-G1 boasts an impressive efficiency rating, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Adjustable Output Voltage: This versatile IC supports adjustable output voltage, allowing designers to tailor the power supply to the specific requirements of their application.
  • Integrated MOSFET: With an integrated high-side power MOSFET, this IC simplifies design and reduces external component count, leading to a more compact and reliable power solution.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, making it suitable for various applications from consumer electronics to industrial systems.
  • Protection Features: The AP3512EMPTR-G1 includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring reliable operation and safeguarding against potential damage.

Applications

The AP3512EMPTR-G1 is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing peripherals and storage systems
  • Consumer electronics such as set-top boxes and LCD TVs
  • Industrial and medical equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The AP3512EMPTR-G1 is no exception, with its robust design and thorough testing ensuring consistent performance and reliability.

Environmental Compliance

The AP3512EMPTR-G1 adheres to international environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

With its combination of efficiency, flexibility, and reliability, the AP3512EMPTR-G1 from Diodes Incorporated stands out as a superior choice for designers seeking an advanced power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,443 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess