EN
  • EN
  • DE

HMC356LP3ETR

Part No HMC356LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA HI IP3 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 350MHz to 550MHz
P1dB 21dBm
Gain 17dB
Noise Figure 1dB
RF Type CDMA, GSM
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 104mA
Test Frequency 450MHz
Case / Package 16-SMT (3x3)
Win Source Part Number 001631-HMC356LP3ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC356LP3ETR CAD Model

Description

The HMC356LP3ETR is a high-performance, GaAs MMIC SMT I/Q mixer from Analog Devices Inc., renowned for its precision and quality in the field of high-frequency components. This advanced product is designed to cater to the demanding needs of modern RF and microwave applications, offering a robust solution for frequency conversion in complex systems.

Key Features

  • Frequency Range: The HMC356LP3ETR operates over a wide frequency range, making it versatile for various applications, including wireless infrastructure, test and measurement equipment, and satellite communication systems.
  • Conversion Loss: It boasts a low conversion loss, enhancing the overall efficiency and performance of the systems in which it is integrated.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation, reducing interference and preserving signal integrity.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC356LP3ETR is ideal for space-constrained applications while still delivering the functionality needed for demanding environments.
  • Surface-Mount Technology (SMT): With its surface-mount technology design, this I/Q mixer is suitable for automated assembly processes, increasing manufacturing efficiency and consistency.

Applications

The versatility of the HMC356LP3ETR allows it to be used in a wide array of applications such as:

  • Point-to-point and point-to-multipoint radios
  • Wireless local loop
  • VSAT
  • Military & space
  • Test equipment

Additional Specifications

The HMC356LP3ETR also features an integrated LO amplifier, which simplifies the LO chain and reduces the number of external components required. Its I/Q architecture facilitates image rejection and complex modulation schemes, which is essential for modern digital communication systems. The device is RoHS compliant and adheres to stringent environmental standards, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

In summary, the HMC356LP3ETR from Analog Devices Inc. is a highly capable I/Q mixer that combines performance, integration, and reliability, making it an ideal choice for engineers and designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess