EN
  • EN
  • DE

AP3598AFNTR-G1

Part No AP3598AFNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description COMPACT DUAL-PHASE SYNCHRONOUS-RECTIFIED BUCK CONTROLLER | IC REG CTRLR BUCK PSI 24UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 13.2V
Switching Frequency 200kHz ~ 500kHz
Duty Cycle (Maximum) 40%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces PSI
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package U-QFN4040-24
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145660-AP3598AFNTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3598AFNTR-G1 CAD Model

Description

Product Overview: AP3598AFNTR-G1

The AP3598AFNTR-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular IC is tailored for power management applications, offering a robust solution for designers looking to enhance the efficiency and reliability of their electronic systems.

Key Features

  • High Efficiency: The AP3598AFNTR-G1 boasts an impressive efficiency rate, which is crucial for reducing power loss and improving overall system performance.
  • Compact Design: This IC is available in a space-saving package, making it ideal for applications where board space is at a premium.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Low Standby Power: The low standby power consumption feature makes it suitable for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Versatility: The AP3598AFNTR-G1 is designed to be versatile and can be used in a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Applications

The AP3598AFNTR-G1 is well-suited for a variety of applications that require efficient power management. These applications include, but are not limited to:

  • LED Lighting Systems
  • Portable Devices
  • Power Supplies
  • Battery Management Systems
  • Consumer Electronics

Product Specifications

The AP3598AFNTR-G1 comes in a robust package that ensures durability and long-term performance. It operates over a wide temperature range, making it reliable in diverse environmental conditions. The IC also meets industry-standard quality and reliability requirements, which is a testament to Diodes Incorporated's commitment to delivering high-grade components.

In summary, the AP3598AFNTR-G1 from Diodes Incorporated is a versatile and efficient solution for power management needs across various electronic applications. Its combination of high efficiency, compact design, and robust protection features make it an excellent choice for designers looking to optimize power usage within their electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess