EN
  • EN
  • DE

AP3708M-G1

Part No AP3708M-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181626-AP3708M-G1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3708M-G1 CAD Model

Description

The AP3708M-G1 is a highly efficient, integrated power switch designed for precision current limiting and power management, brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This advanced component is ideal for a wide range of applications, from consumer electronics to industrial systems, where reliable and safe power distribution is crucial.

Key Features

  • Current Limiting: The AP3708M-G1 offers precise current limiting to protect circuits from overcurrent conditions. This feature helps to extend the life of your electronic devices by preventing damage caused by excessive current.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device ensures additional safety by automatically turning off the power if it detects an over-temperature condition.
  • Low Standby Power: The design of the AP3708M-G1 emphasizes energy efficiency, with a low standby power consumption that makes it suitable for battery-powered applications.
  • Under Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.

Applications

  • Chargers for portable devices
  • Power supplies for consumer electronics
  • Smart home appliances
  • Industrial and automation control systems

Product Specifications

The AP3708M-G1 operates with a wide input voltage range and is packaged in a compact, surface-mount SOP-8 package, making it easy to integrate into various circuit designs. Its high level of integration allows for a reduction in external component count, which can lead to cost savings and a smaller PCB footprint.

Conclusion

With its robust feature set and adherence to Diodes Incorporated's stringent quality standards, the AP3708M-G1 power switch is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their power management systems. Its combination of protection features and energy-saving capabilities make it a versatile solution for a multitude of electronic applications.

You May Also Be Interested in

NEC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess