EN
  • EN
  • DE

AP3770BK6TR

Part No AP3770BK6TR
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 051809-AP3770BK6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3770BK6TR CAD Model

Description

Product Overview: AP3770BK6TR by Diodes Incorporated

The AP3770BK6TR is a high-performance, integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide a reliable and efficient solution for power management applications. The device is a testament to Diodes Incorporated's commitment to delivering innovative and quality components for a wide range of electronic systems.

Key Features and Benefits

  • High Efficiency: The AP3770BK6TR is designed to optimize power usage, ensuring devices run more efficiently and reducing overall energy consumption.
  • Compact Design: This IC comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Robust Power Regulation: It offers stable voltage regulation, which is crucial for maintaining the performance and longevity of electronic devices.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature spectrum, the AP3770BK6TR is suitable for various environments and applications.
  • Low Standby Power: The low standby power feature contributes to the overall energy efficiency of the end product, making it an eco-friendly choice.

Applications

The versatility of the AP3770BK6TR allows it to be employed in numerous applications, including but not limited to:

  • Power supply units
  • Battery chargers
  • Home appliances
  • Office equipment
  • Industrial controls

Quality and Reliability

Diodes Incorporated ensures that the AP3770BK6TR meets the highest quality standards. The product undergoes rigorous testing to guarantee reliability and performance under various conditions. Customers can rely on this IC for consistent operation and longevity in their applications.

Product Packaging and Availability

The AP3770BK6TR is available in a convenient SOT-26 package, which is suitable for automated assembly processes, and it is supplied on tape and reel for efficient handling and placement during manufacturing. For ordering information, pricing, and availability, customers should contact Diodes Incorporated or an authorized distributor.

In conclusion, the AP3770BK6TR from Diodes Incorporated is an exemplary solution for designers who need a compact, efficient, and reliable power management IC. Its comprehensive features and robust design make it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess