EN
  • EN
  • DE

AP3772BK6TR-G1-2

Part No AP3772BK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Supply Voltage - Operating 3.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number AP3772
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 987917-AP3772BK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3772BK6TR-G1-2 CAD Model

Description

Product Overview: AP3772BK6TR-G1-2 from Diodes Incorporated

The AP3772BK6TR-G1-2 is a cutting-edge energy-efficient power switch from Diodes Incorporated, designed for a wide range of applications. This device is particularly suitable for use in power management solutions where reliable and consistent performance is paramount. With its compact footprint and high-precision operation, the AP3772BK6TR-G1-2 is an ideal choice for designers looking to optimize their power systems.

Key Features

  • Integrated Switch: The AP3772BK6TR-G1-2 incorporates a built-in switch that offers robust performance and minimizes the need for external components, thus simplifying the design and reducing the overall system cost.
  • High Efficiency: It is designed to deliver high efficiency, which is crucial for reducing power losses and improving the longevity of the end application.
  • Thermal Protection: The product features thermal protection that safeguards against overheating, ensuring the device operates within safe temperature ranges.
  • Overcurrent Protection: With its overcurrent protection, the AP3772BK6TR-G1-2 prevents damage to the device and the system in the event of a current overload, contributing to the reliability and durability of the application.

Applications

The versatility of the AP3772BK6TR-G1-2 allows it to be used in various applications, including but not limited to:

  • Power supply units
  • Battery chargers
  • Consumer electronics
  • Networking devices

Product Specifications

The AP3772BK6TR-G1-2 is offered in a small package, making it suitable for space-constrained applications. It operates over a wide input voltage range and has a precise current sensing feature that ensures accurate control of the output current.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3772BK6TR-G1-2 is no exception. It undergoes rigorous testing and quality assurance processes to meet the high standards expected by customers. The product's reliability is further enhanced by its compliance with industry-standard certifications.

Overall, the AP3772BK6TR-G1-2 from Diodes Incorporated represents a robust and efficient solution for power management challenges, delivering performance and reliability in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1231 $50.4710
990+ $0.1011 $100.0890
1,535+ $0.0979 $150.2765
2,115+ $0.0947 $200.2905
2,730+ $0.0916 $250.0680
3,655+ $0.0821 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess