EN
  • EN
  • DE

AP3783CK6TR-G1

Part No AP3783CK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 60kHz SOT-26
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Supply Voltage - Operating 6.8V ~ 35V
Frequency - Switching 60kHz
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP3783CK6TR-G1TR
Standard Package 1,000
Win Source Part Number 1045377-AP3783CK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3783CK6TR-G1 CAD Model

Description

The AP3783CK6TR-G1 is a cutting-edge power management integrated circuit (IC) produced by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This high-performance IC is designed to enhance the efficiency and reliability of power conversion in a wide array of electronic devices.

Key Features

  • Precise Current Sensing: The device offers accurate current sensing capabilities which are crucial for maintaining optimal performance and protecting the circuit from overcurrent conditions.
  • High Efficiency: Engineered for maximum power efficiency, the AP3783CK6TR-G1 helps reduce energy waste, which is beneficial for both the environment and the longevity of the electronic device.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for different power supply requirements.
  • Thermal Protection: The IC includes built-in thermal protection features to prevent overheating, ensuring the system's safety and stability.

Applications

The AP3783CK6TR-G1 is ideal for use in various applications where efficient power management is critical. These include:

  • LED Lighting
  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters
  • Power Converters
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3783CK6TR-G1 is built to meet stringent industry standards for performance and reliability. It undergoes rigorous testing to ensure it meets the company's quality criteria, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

The AP3783CK6TR-G1 complies with environmental regulations, including RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices.

Product Packaging

This product is available in a compact, surface-mount package, making it suitable for space-constrained applications. Its packaging is designed for efficient assembly processes, allowing for seamless integration into various electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess