EN
  • EN
  • DE

AP3843

Part No AP3843
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181648-AP3843
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3843 CAD Model

Description

The AP3843 from Diodes Incorporated is a high-precision pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable and efficient control for switched-mode power supplies (SMPS), including off-line and DC-to-DC converter configurations.

Key Features

  • High Performance: The AP3843 offers tight regulation and high performance, making it suitable for demanding applications that require precise voltage control.
  • Low Startup Current: With a startup current of just 15µA, this controller is an excellent choice for power-sensitive designs.
  • Automatic Feed Forward Compensation: This feature enhances performance by compensating for varying input voltages without the need for external components.
  • Pulse-by-Pulse Current Limiting: Integral to the device, this function provides robust protection against overcurrent conditions, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The AP3843 includes UVLO with hysteresis to ensure that the device operates only when the supply voltage is within an acceptable range.

Applications

The versatility of the AP3843 PWM controller makes it ideal for a variety of applications, including:

  • AC-DC Adapters
  • Power Supplies for Consumer Electronics
  • Telecommunications Equipment
  • Industrial Power Systems
  • LED Drivers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP3843 PWM controller is built to meet stringent industry standards, ensuring long-term reliability for end-users. Its robust design is suited for both commercial and industrial environments.

Environmental Compliance

The AP3843 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in applications where environmental regulations are a concern.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Diodes Incorporated official website or contact their sales representative.

You May Also Be Interested in

Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $24.1314
AMIS
Lowest to $97.2799
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $9.4167
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5325 $58.5750
265+ $0.4366 $115.6990
410+ $0.4239 $173.7990
565+ $0.4100 $231.6500
730+ $0.3962 $289.2260
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,178 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess