EN
  • EN
  • DE

AP3917DS7-13

Part No AP3917DS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7SO / Converter Offline Buck, Flyback Topology 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Supply (Vcc/Vdd) 8.2V ~ 8.8V
Power (Watts) 1 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package 7-SO
Mounting Type Surface Mount
Base Product Number AP3917
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348874-AP3917DS7-13
Ultra Librarian 3D Model Ultra Librarian AP3917DS7-13 CAD Model

Description

Product Overview: AP3917DS7-13

The AP3917DS7-13 is a compact, high-efficiency, buck-boost switching regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative component is engineered to provide stable and reliable power conversion in a variety of electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The AP3917DS7-13 operates over a broad input voltage range, making it versatile for use in multiple applications where the power supply may vary.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide load range, thus ensuring minimal power loss during operation and extending battery life in portable applications.
  • Compact Package: Housed in a small 7-pin DS7 package, the AP3917DS7-13 is ideal for space-constrained applications, offering a high power density solution for modern compact electronics.
  • Integrated Protection Features: The device includes various protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and safety.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of the application.

Applications

The AP3917DS7-13 is suitable for a wide array of applications, particularly where size and efficiency are critical. Common applications include:

  • Portable and battery-powered devices
  • Wireless and IoT devices
  • Power supply modules
  • Consumer electronics such as set-top boxes and LED lighting
  • Industrial and automotive systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP3917DS7-13 is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Diodes Incorporated website or contact their sales representative for more information on the AP3917DS7-13 switching regulator.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess