EN
  • EN
  • DE

AP3965MTR-G1

Part No AP3965MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown -
Topology Buck, Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 5.3V ~ 22V
Duty Cycle -
Frequency - Switching 60kHz
Power (Watts) 2 W
Fault Protection Over Temperature, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Mounting Type Surface Mount
Base Product Number AP3965
ECCN OBSOLETE
Win Source Part Number 1377841-AP3965MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3965MTR-G1 CAD Model

Description

Product Overview: AP3965MTR-G1 by Diodes Incorporated

The AP3965MTR-G1 is a high-efficiency, Pulse-Width Modulation (PWM) power-switching regulator from Diodes Incorporated, designed to deliver constant current output for LED backlighting applications. It is an integral component for modern lighting solutions, catering to both consumer electronics and industrial markets.

Key Features

  • High Efficiency: The device is optimized for energy savings, with a low operating current and a high-efficiency rating, making it suitable for battery-powered devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Integrated MOSFET: The AP3965MTR-G1 comes with an integrated high-voltage power MOSFET, which simplifies the circuit design and reduces external component count.
  • Constant Current Output: It provides a stable and constant current output, which is crucial for maintaining consistent brightness and performance in LED applications.
  • Multi-Protection Features: It includes multiple protection features such as overvoltage, overtemperature, and overcurrent protection, ensuring the longevity and reliability of the device and the safety of the end product.

Applications

The AP3965MTR-G1 is versatile and can be used in a variety of applications. Its main use is in LED backlighting for LCD TVs, monitors, and laptop screens. It is also suitable for general LED lighting, including commercial and residential lighting solutions. The device's constant current output is particularly beneficial for maintaining uniform brightness in display and lighting systems.

Product Specifications

Parameter Value
Input Voltage Up to 265V AC
Output Current Adjustable
Efficiency High
Protection Features OVP, OTP, OCP
Package SO-8

The AP3965MTR-G1 is available in a small-outline package (SO-8), which is ideal for compact PCB layouts. Its robust design and comprehensive protection features make it a reliable choice for advanced LED driving solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess