EN
  • EN
  • DE

AP3981D2S-13

Part No AP3981D2S-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16 V
Supply Voltage - Operating 10V ~ 28V
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number AP3981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP3981D2S-13DICT,AP3981D2S-13DIDKR,AP3981D2S-13DITR
Standard Package 4,000
Win Source Part Number 1115112-AP3981D2S-13
Ultra Librarian 3D Model Ultra Librarian AP3981D2S-13 CAD Model

Description

Product Overview: AP3981D2S-13 from Diodes Incorporated

The AP3981D2S-13 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, designed to provide efficient and reliable power conversion in a wide range of applications. This product is a testament to Diodes Incorporated's commitment to delivering high-performance and energy-saving solutions to meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The AP3981D2S-13 is designed for optimal power conversion efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: This IC supports a broad range of input voltages, making it versatile for use in various applications and ensuring stable operation across different power supplies.
  • Integrated Protections: It comes with built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which safeguard the device and the system it's used in from potential damage due to abnormal operating conditions.
  • Low Standby Power: The AP3981D2S-13 is engineered to consume minimal power during standby, contributing to the energy efficiency of the end application.
  • Compact Package: Housed in a space-saving SO-8 package, this IC is ideal for applications where board space is at a premium.

Applications

The versatility of the AP3981D2S-13 allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Consumer Electronics
  • Industrial Controls
  • Standby Power Systems

Product Summary

The AP3981D2S-13 by Diodes Incorporated is a robust power management solution that combines high efficiency, a wide input voltage range, and comprehensive protection features in a compact package. Designed for a variety of applications, from consumer electronics to industrial systems, this IC ensures reliable performance and energy savings. Its integration into your design can help to reduce the overall system cost while maintaining high-quality power delivery.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess