EN
  • EN
  • DE

AP3983CP7-G1

Part No AP3983CP7-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH FREQUENCY PRIMARY SIDE POWER SWITCHER FOR OFF-LINE SMPS | IC OFFLINE FLYBACK 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage 6.82V ~ 25V
Switching Frequency 65kHz
Power (W) 10W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package 7-PDIP
Mounting Style Through Hole
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145691-AP3983CP7-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3983CP7-G1 CAD Model

Description

Introducing the AP3983CP7-G1 from Diodes Incorporated

The AP3983CP7-G1 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to streamline energy efficiency and reliability in a wide range of applications, including consumer electronics, power supplies, and industrial systems.

Key Features

  • High Efficiency: The AP3983CP7-G1 boasts a quasi-resonant mode operation that ensures high efficiency and minimizes electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Low Standby Power: It is designed to consume very low standby power, which makes it suitable for devices that need to comply with energy-saving regulations.
  • Integrated Protections: This IC comes with a suite of protection features, including over-voltage, over-current, and over-temperature protections, ensuring the safety and longevity of the end application.
  • Wide Operating Range: The AP3983CP7-G1 operates over a broad voltage range, accommodating various power sources and conditions.
  • Compact Package: Housed in a small-footprint SOT26 package, it saves valuable board space and is ideal for compact power solutions.

Applications

Thanks to its versatile features, the AP3983CP7-G1 is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Standby Power for TVs and Monitors
  • Adapters for Mobile Devices
  • Power Supplies for Networking Devices

With its ability to deliver high efficiency and robust protection features, the AP3983CP7-G1 is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Diodes Incorporated's commitment to quality ensures that this product meets the highest standards, making it a trustworthy and valuable component in any power management solution.

For detailed specifications, application notes, and further information about the AP3983CP7-G1, please visit Diodes Incorporated's official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6493 $58.4370
220+ $0.5328 $117.2160
340+ $0.5162 $175.5080
465+ $0.4996 $232.3140
600+ $0.4829 $289.7400
805+ $0.4329 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess