EN
  • EN
  • DE

AD7693BRMZ

Part No AD7693BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 500KSPS 10-MSOP / 1-Channel Single ADC SAR 500ksps 16-bit Serial 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 008179-AD7693BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7693
Introduction Date October 10, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7693BRMZ CAD Model

Description

Product Overview: AD7693BRMZ

The AD7693BRMZ is a precision 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This high-performance device offers a unique combination of features that make it suitable for a wide range of applications including medical instruments, industrial process control, data acquisition systems, and battery-powered devices.

With its 16-bit resolution and high sampling rate, the AD7693BRMZ provides accurate and fast data conversion, ensuring that even the most precise measurements are captured with fidelity. It operates on a single 5 V power supply and features a low power consumption of 400 µA at maximum throughput rates of 250 kSPS, making it an excellent choice for power-sensitive applications.

Key Features:

  • High Precision: The device boasts a true 16-bit resolution with no missing codes, providing highly accurate digital outputs.
  • Fast Sampling Rate: With a throughput rate of up to 250 kSPS, the AD7693BRMZ can handle rapid signal variations, capturing data swiftly and efficiently.
  • Low Power Consumption: The ADC's low power draw is ideal for portable and battery-operated equipment, ensuring long operational life.
  • Single Supply Operation: It operates on a single 5 V supply, simplifying power supply design.
  • SPI-Compatible Serial Interface: The device includes a serial peripheral interface (SPI) that facilitates easy integration with most microcontrollers and digital systems.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Instrumentation

The AD7693BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-saving and easy to integrate into a variety of circuit designs. Its robust design ensures reliable performance even in harsh industrial environments. With its precision, speed, and low power consumption, the AD7693BRMZ from Analog Devices Inc. stands out as a superior ADC solution for demanding applications.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0631 $64.1262
4+ $26.3082 $105.2328
6+ $25.4860 $152.9160
9+ $24.6639 $221.9751
11+ $23.8418 $262.2598
15+ $21.3754 $320.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess