EN
  • EN
  • DE

AP3983RMTR-G1

Part No AP3983RMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Converter Offline Flyback Topology 80kHz 7-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 6.82V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
Family Name AP3983
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3983RMTR-G1DIDKR, AP3983RMTR-G1DICT, AP3983RMTR-G1DITR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861404-AP3983RMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3983RMTR-G1 CAD Model

Description

Product Overview: AP3983RMTR-G1

The AP3983RMTR-G1 is a highly integrated and efficient solution designed by Diodes Incorporated for the power management sector. This advanced component is part of Diodes Incorporated's extensive range of power conversion and management ICs, catering to a diverse array of electronic applications.

Key Features

  • Energy Efficient: With its focus on energy savings, the AP3983RMTR-G1 incorporates features that reduce power consumption, making it an ideal choice for eco-friendly and power-sensitive applications.
  • High Integration: The device integrates multiple functions into a single chip, which simplifies the design process, reduces the number of external components required, and leads to a more compact overall design.
  • Wide Input Voltage Range: This product is designed to operate over a broad input voltage range, accommodating various power supplies and ensuring versatility across different regions and applications.
  • Advanced Protection Features: It includes a suite of protection features such as over-voltage, over-temperature, and short-circuit protection, enhancing the reliability and longevity of the end application.
  • Flexibility: The AP3983RMTR-G1 is suitable for a wide range of applications, including consumer electronics, power adapters, and battery chargers, demonstrating its flexibility and adaptability.

Applications

The AP3983RMTR-G1 is adept at managing power requirements in various devices. It is commonly used in:

  • LED Lighting
  • LCD Monitors
  • Smart Chargers
  • Power Adapters
  • Home Appliances

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3983RMTR-G1 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for the end-user. The product's robust design ensures it can withstand the rigors of daily use, making it a trusted component in any power management system.

Environmental Compliance

The AP3983RMTR-G1 is compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of components that meet global environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess