EN
  • EN
  • DE
  • IT

AP431WG-7-F

Part No AP431WG-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817362-AP431WG-7-F
Ultra Librarian 3D Model Ultra Librarian AP431WG-7-F CAD Model

Description

Introducing the AP431WG-7-F Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the AP431WG-7-F, a precision voltage reference that is designed to ensure stability and accuracy in a wide range of applications. This product is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over the entire temperature range of operation.

The AP431WG-7-F offers excellent temperature coefficients and a typical output impedance of 0.2 ohms. This makes it a reliable component for voltage regulation, offering an output voltage range from 2.495V to 36V with an adjustable set point. It can source up to 200mA of output current with a maximum quiescent current of 1.5mA.

Key Features:

  • Precision Reference Voltage: This device provides a precise reference voltage of 2.495V, which can be adjusted to the desired value using external resistors.
  • Wide Operating Voltage Range: The AP431WG-7-F operates over a broad voltage range, making it versatile for various applications.
  • Low Dynamic Output Impedance: Its low output impedance enhances the stability of the regulated voltage under different load conditions.
  • High Current Capability: Capable of sourcing up to 200mA, this voltage reference can be used in high-current applications.
  • Thermal Stability: The device's voltage reference is stable over the entire temperature range, ensuring reliable performance in varying environmental conditions.

The AP431WG-7-F is packaged in a compact SOT-23 form factor, which is ideal for space-constrained applications. It is commonly used in power supplies, battery chargers, and voltage monitoring systems, offering a combination of flexibility and precision that is essential for maintaining consistent performance.

With its high accuracy and stability, the AP431WG-7-F from Diodes Incorporated is an exemplary choice for designers looking to implement a reliable voltage reference in their electronic circuits. Whether you're working on consumer electronics, industrial controls, or portable devices, this adjustable shunt regulator will provide the performance you need.

For detailed specifications and application guidance, refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1249 $72.7494
14+ $9.9491 $139.2874
21+ $9.6386 $202.4106
28+ $9.3269 $261.1532
36+ $9.0164 $324.5904
49+ $8.0837 $396.1013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess