EN
  • EN
  • DE

AP5101SG-13

Part No AP5101SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.75V to 22V Synchronous Step Down Single-Out 0.81V to 15V 1.5A 8-Pin SO T/R / IC REG BUCK ADJ 1.5A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.81V
Maximum Output Voltage 15V
Output Current 1.5A
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 199212-AP5101SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP5101
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AP5101SG-13 CAD Model

Description

Introducing the AP5101SG-13 Power Management IC from Diodes Incorporated

The AP5101SG-13 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This PMIC is part of the AP5101 series, known for its reliability and efficiency in various power management applications.

Key Features

  • High-Efficiency Buck Converter: The AP5101SG-13 is equipped with a synchronous buck converter, providing a highly efficient voltage regulation solution with a wide input voltage range. This feature makes it ideal for applications that require a stable and efficient power supply.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, offering flexibility for different system designs and applications.
  • Integrated Power MOSFETs: This device includes high-side and low-side power MOSFETs, which reduce external component count and simplify circuit design, leading to a more compact and cost-effective solution.
  • Thermal Protection: The AP5101SG-13 has built-in thermal protection, ensuring safe operation by preventing overheating and potential damage to the IC and surrounding components.
  • Overcurrent Protection: With overcurrent protection, the device safeguards against excessive current that could otherwise harm the electronic system.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various industrial and consumer applications.

Applications

The versatility of the AP5101SG-13 allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Networking Systems
  • Computer Peripherals
  • Industrial Controls
  • Portable Devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The AP5101SG-13 adheres to stringent industry standards, ensuring reliability and performance. It is available in a SO-8 package and is RoHS compliant, meeting environmental standards for hazardous substances.

With its robust feature set, the AP5101SG-13 from Diodes Incorporated stands out as a superior choice for designers looking for a reliable power management solution that combines efficiency, flexibility, and protection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3445 $51.6750
355+ $0.2827 $100.3585
550+ $0.2738 $150.5900
755+ $0.2650 $200.0750
980+ $0.2562 $251.0760
1,310+ $0.2297 $300.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,032 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess