EN
  • EN
  • DE

R1224N332F-TR

Part No R1224N332F-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287586-R1224N332F-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1224N332F-TR CAD Model

Description

The R1224N332F-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated voltage output, commonly used in portable electronic devices. This regulator is characterized by its low supply current, small package size, and various protection features, making it suitable for space-constrained and battery-powered applications.

Applications:

  • Mobile Phones and Smartphones: Powering various internal components requiring a stable voltage.
  • Portable Audio Players: Ensuring a consistent voltage supply for audio processing and amplification circuits.
  • Wireless Communication Devices: Regulating power for RF transceivers and other communication modules.
  • Wearable Devices (Smartwatches, Fitness Trackers): Ideal for small, battery-powered wearable devices.
  • IoT (Internet of Things) Devices: Providing regulated power for sensors, microcontrollers, and communication interfaces.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Compact SOT-23-5 package for space-saving designs.
  • High Accuracy: Ensures a precise and stable output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current results in longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Stable Output Voltage: Maintains a consistent output voltage even with variations in input voltage or load current.

Additional Details:

The R1224N332F-TR is typically available in a SOT-23-5 package. The 3.3V output voltage is pre-set with a tight tolerance. The regulator also features a low dropout voltage, enabling it to operate effectively even when the input voltage is close to the output voltage. More information, including input voltage ranges, thermal characteristics, and transient response, can be found in the device's datasheet.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess