The AP61100Z6-7 from Diodes Incorporated is a high-performance, low dropout regulator designed to deliver a continuous output current of up to 1A with a dropout voltage of just 200mV at full load. This makes it an excellent choice for space-constrained and power-sensitive applications that require efficient power management.
Key Features
- Output Current: Capable of delivering 1A continuous output, which is ideal for powering a wide range of devices.
- Low Dropout Voltage: The regulator's 200mV dropout at full load minimizes power loss and improves efficiency.
- Wide Input Voltage Range: Operates over a broad input voltage range from 2.2V to 5.5V, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.0V, which allows for a high degree of flexibility in circuit design.
- Stability: Stable with low ESR ceramic capacitors, ensuring reliable operation over a range of conditions.
- Protection Features: Includes over-current protection, over-temperature protection, and under-voltage lockout to safeguard the device and the load.
- Small Package: Available in a compact X2-DFN1616-6 package, which is perfect for space-constrained applications.
Applications
The AP61100Z6-7 is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless LAN and networking cards
- FPGAs and DSPs
- Consumer electronics
- Set-top boxes and digital TVs
Product Summary
The AP61100Z6-7 LDO from Diodes Incorporated stands out for its high efficiency, low dropout voltage, and robust protection features. Its adjustable output voltage range and capability to work with low ESR capacitors make it a versatile solution for a wide range of power management applications. The small footprint of the X2-DFN1616-6 package further enhances its appeal for designs where space is at a premium. With these attributes, the AP61100Z6-7 is a reliable and flexible choice for designers looking to optimize their power supply solutions.