EN
  • EN
  • DE

AP62600SJ-7

Part No AP62600SJ-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK,V-QFN2030-12 / Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6A 12-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 6A
Frequency - Switching 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package V-QFN2030-12 (Type A)
Base Product Number AP62600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP62600SJ-7CT,31-AP62600SJ-7DKR,31-AP62600SJ-7TR
Standard Package 3,000
Win Source Part Number 1045427-AP62600SJ-7
Ultra Librarian 3D Model Ultra Librarian AP62600SJ-7 CAD Model

Description

Diodes Incorporated AP62600SJ-7 Low-Dropout Regulator

The AP62600SJ-7 from Diodes Incorporated is a high-performance, low-dropout regulator designed to deliver a continuous output current of up to 6A with an excellent load and line regulation. This efficient power management component operates within an input voltage range of 4.5V to 18V, making it suitable for a broad array of applications, from consumer electronics to industrial automation systems.

One of the key features of the AP62600SJ-7 is its ultra-low quiescent current, which significantly enhances its efficiency, especially in low-load conditions. This makes it an ideal choice for battery-powered devices where power conservation is crucial. Moreover, the device integrates a comprehensive suite of protection features including over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of your electronic systems.

The AP62600SJ-7 is presented in a compact TSOT26 package, which is optimized for space-constrained applications. Its small footprint does not compromise its performance, as the device boasts a dropout voltage as low as 260mV at full load. This low dropout voltage allows for better regulation and stability, even when the input supply voltage is close to the output voltage.

Additionally, the regulator offers a programmable soft-start feature that minimizes inrush current during startup, which can be particularly beneficial in preventing abrupt current draw from the power source. This feature contributes to the smooth operation of the power system and enhances the longevity of the end application.

For design flexibility, the AP62600SJ-7 also supports an adjustable output voltage range from 0.8V to 7V, which can be set using external resistors. This adaptability allows designers to fine-tune their power supply according to the specific needs of their application.

Whether you are designing power supplies for consumer electronics, telecommunication devices, or industrial equipment, the AP62600SJ-7 from Diodes Incorporated offers a robust, efficient, and versatile solution for your low-dropout regulation needs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4860 $51.0300
255+ $0.3988 $101.6940
390+ $0.3863 $150.6570
535+ $0.3739 $200.0365
695+ $0.3614 $251.1730
930+ $0.3240 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess