EN
  • EN
  • DE

AP63200QWU-7

Part No AP63200QWU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK TSOT26 T&R 3K / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 32V
Current - Output 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP63200QWU-7TR
Standard Package 3,000
Win Source Part Number 1045637-AP63200QWU-7
Ultra Librarian 3D Model Ultra Librarian AP63200QWU-7 CAD Model

Description

Product Overview: AP63200QWU-7 by Diodes Incorporated

The AP63200QWU-7 is a state-of-the-art, synchronous buck converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This highly efficient power conversion solution is targeted at a wide range of applications, including consumer electronics, telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The AP63200QWU-7 boasts an impressive efficiency rate that minimizes energy loss during power conversion, making it an ideal choice for energy-sensitive applications.
  • Output Voltage Range: This converter supports an adjustable output voltage range, providing versatility and the ability to cater to the specific needs of various electronic devices.
  • Current Capability: With a continuous output current capacity, this component ensures a reliable power supply for a wide array of electronic components.
  • Thermal Performance: The package design of the AP63200QWU-7 enhances thermal performance, ensuring stable operation even under high load conditions.
  • Compact Size: The small form factor of this buck converter makes it an excellent choice for space-constrained applications without compromising on power or efficiency.

Applications

The versatility and high efficiency of the AP63200QWU-7 make it suitable for a variety of applications, including:

  • Portable and mobile devices
  • Set-top boxes
  • Networking equipment such as routers and switches
  • Office electronic equipment
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP63200QWU-7 is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Diodes Incorporated products. Whether it's for consumer electronics or industrial applications, the AP63200QWU-7 is designed to deliver consistent performance over time.

For those looking to integrate a robust and efficient power solution into their electronic designs, the AP63200QWU-7 from Diodes Incorporated offers an excellent balance of efficiency, versatility, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9697 $53.3335
130+ $0.7956 $103.4280
195+ $0.7708 $150.3060
270+ $0.7459 $201.3930
350+ $0.7210 $252.3500
465+ $0.6465 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess